NEN-ISO 8138
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series - Port dimensions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Establishes port dimensions for 16 MPa (160 bar) compact series cylinders as required for interchangeability of commonly used hydraulic cylinders. The compact series dimensions are most applicable to square head cylinders.
Document History
NEN-ISO 8138
August 1, 1998
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series - Port dimensions
Establishes port dimensions for 16 MPa (160 bar) compact series cylinders as required for interchangeability of commonly used hydraulic cylinders. The compact series dimensions are most applicable to...
December 1, 1995
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series - Port dimensions
Lays down the port dimensions for cylinders as required for interchangeability of commonly used hydraulic cylinders. The compact series dimensions are most applicable to square head cylinders. The...