NEN-ISO 965-3/C1

ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads

inactive
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 4
ICS Code (Metric screw threads): 21.040.10

Document History

August 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 3: Limit deviations for screw threads
This document specifies limit deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile in accordance with ISO 68-1. The...
NEN-ISO 965-3/C1
July 1, 2009
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads
A description is not available for this item.
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads
Specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile according to ISO 68-1. The deviations specified are...
September 1, 1996
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional threads
Specifies limits of sizes for pitch and crest diameters for threads conforming to ISO 261. Gives examples for designation.Tabulates basic major diameters from 0.99 mm up to and including 355 mm...
Advertisement