NEN-ISO 965-3
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile according to ISO 68-1. The deviations specified are derived from the fundamental deviations and tolerances specified in ISO 965-1.
Document History
August 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 3: Limit deviations for screw threads
This document specifies limit deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile in accordance with ISO 68-1.
The...
July 1, 2009
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads
A description is not available for this item.
NEN-ISO 965-3
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional screw threads
Specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile according to ISO 68-1. The deviations specified are...
September 1, 1996
ISO general purpose metric screw threads - Tolerances - Part 3: Deviations for constructional threads
Specifies limits of sizes for pitch and crest diameters for threads conforming to ISO 261. Gives examples for designation.Tabulates basic major diameters from 0.99 mm up to and including 355 mm...