NEN - NPR-IEC 61443/A1

Short-circuit temperature limits of electric cables with rated voltages above 30 kV (U[m] = 36 kV)

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 9
ICS Code (Cables): 29.060.20

Document History

NPR-IEC 61443/A1
September 1, 2008
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (U[m] = 36 kV)
A description is not available for this item.
November 1, 1999
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (U[m] = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given IEC 60141 and IEC 60840, with regard to...
Advertisement