NEN - NPR-IEC 61443

Short-circuit temperature limits of electric cables with rated voltages above 30 kV (U[m] = 36 kV)

active
Organization: NEN
Publication Date: 1 November 1999
Status: active
Page Count: 30
ICS Code (Cables): 29.060.20
scope:

Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given IEC 60141 and IEC 60840, with regard to the following: - insulating materials; - oversheath and bedding materials; - conductor and metallic sheath materials and methods of connection. The design of accessories and the influence of the installation conditions on the temperature limits are taken into consideration. The calculation of the permissible short-circuit current in the current-carrying components of the cable should be carried out in accordance with IEC 60949.

Document History

September 1, 2008
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (U[m] = 36 kV)
A description is not available for this item.
NPR-IEC 61443
November 1, 1999
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (U[m] = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given IEC 60141 and IEC 60840, with regard to...
Advertisement