NEN - NPR-IEC/PAS 61300-3-29
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this document is to identify two basic measurement methods for characterising the spectral transfer functions of DWDM filter components as defined in IEC 62074-1. The transfer functions can be used to produce measurement of attenuation (A), polarisation dependent loss (PDL), isolation, centre wavelength, and bandwith (BW).
Document History
NPR-IEC/PAS 61300-3-29
November 1, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components
The purpose of this document is to identify two basic measurement methods for characterising the spectral transfer functions of DWDM filter components as defined in IEC 62074-1. The transfer...