NEN-EN-IEC 61300-3-29

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Spectral transfer characteristics of DWDM devices

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 92
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61300-3-29 identifies two basic measurement methods for characterizing the spectral transfer functions of DWDM devices. The transfer functions are the functions of transmittance dependent of wavelengths. In this standard, optical attenuations are also used. The transfer functions can be used to produce measurements of insertion loss (IL), polarization dependent loss (PDL), isolation, centre wavelength, bandwidth (BW) and other optical performances.

Document History

NEN-EN-IEC 61300-3-29
July 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Spectral transfer characteristics of DWDM devices
NEN-EN-IEC 61300-3-29 identifies two basic measurement methods for characterizing the spectral transfer functions of DWDM devices. The transfer functions are the functions of transmittance dependent...
April 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components
This part of IEC 61300 identifies two basic measurement methods for characterising the spectral transfer functions of DWDM filter components. The transfer functions can be used to produce...

References

Advertisement