NEN-EN-IEC 61300-3-29

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 78
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 identifies two basic measurement methods for characterising the spectral transfer functions of DWDM filter components. The transfer functions can be used to produce measurements of attenuation (A), polarisation dependent loss (PDL), isolation, centre wavelength and bandwidth (BW).

Document History

July 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Spectral transfer characteristics of DWDM devices
NEN-EN-IEC 61300-3-29 identifies two basic measurement methods for characterizing the spectral transfer functions of DWDM devices. The transfer functions are the functions of transmittance dependent...
NEN-EN-IEC 61300-3-29
April 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components
This part of IEC 61300 identifies two basic measurement methods for characterising the spectral transfer functions of DWDM filter components. The transfer functions can be used to produce...

References

Advertisement