NEN-EN 10016-1
Non-alloy steel rod for drawing and/or cold rolling - Part 1: General requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1995 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This Standard is applicable to rod of non-alloy steel intended for wire drawing and/or cold rolling. The cross-section of the rod may be round, square, rectangular, hexagonal, half-round or another shape and as a general rule of nominal size 5 mm or above: the surface is smooth.
Document History
July 1, 1995
Non-alloy steel rod for drawing and/or cold rolling - Part 1: General requirements
This Standard is applicable to rod of non-alloy steel intended for wire drawing and/or cold rolling. The cross-section of the rod may be round, square, rectangular, hexagonal, half-round or another...
NEN-EN 10016-1
July 1, 1995
Non-alloy steel rod for drawing and/or cold rolling - Part 1: General requirements
This Standard is applicable to rod of non-alloy steel intended for wire drawing and/or cold rolling. The cross-section of the rod may be round, square, rectangular, hexagonal, half-round or another...