NEN-EN 10016-1

Non-alloy steel rod for drawing and/or cold rolling - Part 1: General requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 9
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

This Standard is applicable to rod of non-alloy steel intended for wire drawing and/or cold rolling. The cross-section of the rod may be round, square, rectangular, hexagonal, half-round or another shape and as a general rule of nominal size 5 mm or above: the surface is smooth.

Document History

NEN-EN 10016-1
July 1, 1995
Non-alloy steel rod for drawing and/or cold rolling - Part 1: General requirements
This Standard is applicable to rod of non-alloy steel intended for wire drawing and/or cold rolling. The cross-section of the rod may be round, square, rectangular, hexagonal, half-round or another...
July 1, 1995
Non-alloy steel rod for drawing and/or cold rolling - Part 1: General requirements
This Standard is applicable to rod of non-alloy steel intended for wire drawing and/or cold rolling. The cross-section of the rod may be round, square, rectangular, hexagonal, half-round or another...

References

Advertisement