NEN-EN 10233
Metallic materials - Tube - Flattening test
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation by flattening. It may also be used to show up defects in the tubes. The standard is applicable to tubes having an outside diameter not greater than 600 mm and a thickness not greater than 15% of the outside diameter. The range of the outside diameter, or thickness, for which this European standard is applicable could be more exactly specified in the relevant product standard.
Document History