NEN-EN 10233

Metallic materials - Tube - Flattening test

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 6
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation by flattening. It may also be used to show up defects in the tubes. The standard is applicable to tubes having an outside diameter not greater than 600 mm and a thickness not greater than 15% of the outside diameter. The range of the outside diameter, or thickness, for which this European standard is applicable could be more exactly specified in the relevant product standard.

Document History

NEN-EN 10233
May 1, 1994
Metallic materials - Tube - Flattening test
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation by flattening. It may also be used to show up defects in the tubes. The...
May 1, 1994
Metallic materials - Tube - Flattening test
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation by flattening. It may also be used to show up defects in the tubes. The...

References

Advertisement