NEN-EN 12289

Advanced technical ceramics - Mechanical properties of ceramic composites at ambient temperature - Determination of in-plane shear properties

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 19
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for the determination of the in-plane shear properties at ambient temperature of ceramic matrix composite materials with continuous fibre reinforcement. This European Standard applies to ceramic matrix composites with a continuous fibre reinforcement, bi-directional (2D) and tri-directional (xD, with 2 < x < 3).

Document History

July 1, 2005
Advanced technical ceramics - Mechanical properties of ceramic composites at ambient temperature - Determination of in-plane shear properties
This European Standard specifies the conditions for the determination of the in-plane shear properties at ambient temperature of ceramic matrix composite materials with continuous fibre...
NEN-EN 12289
December 1, 2004
Advanced technical ceramics - Mechanical properties of ceramic composites at ambient temperature - Determination of in-plane shear properties
This European Standard specifies the conditions for the determination of the in-plane shear properties at ambient temperature of ceramic matrix composite materials with continuous fibre...
Advertisement