NEN-EN 12289
Advanced technical ceramics - Mechanical properties of ceramic composites at ambient temperature - Determination of in-plane shear properties
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This European Standard specifies the conditions for the determination of the in-plane shear properties at ambient temperature of ceramic matrix composite materials with continuous fibre reinforcement. This European Standard applies to ceramic matrix composites with a continuous fibre reinforcement, bi-directional (2D) and tri-directional (xD, with 2 < x < 3).
Document History
NEN-EN 12289
July 1, 2005
Advanced technical ceramics - Mechanical properties of ceramic composites at ambient temperature - Determination of in-plane shear properties
This European Standard specifies the conditions for the determination of the in-plane shear properties at ambient temperature of ceramic matrix composite materials with continuous fibre...
December 1, 2004
Advanced technical ceramics - Mechanical properties of ceramic composites at ambient temperature - Determination of in-plane shear properties
This European Standard specifies the conditions for the determination of the in-plane shear properties at ambient temperature of ceramic matrix composite materials with continuous fibre...