FORD WSK-M4D718-A

POLYCARBONATE (PC) FILM, TRANSLUCENT

inactive
Buy Now
Organization: FORD
Publication Date: 1 February 1990
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the reverse side.

Document History

September 10, 2010
POLYCARBONATE (PC) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the reverse side.
December 8, 2005
POLYCARBONATE (PC) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the reverse side.
FORD WSK-M4D718-A
February 1, 1990
POLYCARBONATE (PC) FILM, TRANSLUCENT
1. SCOPE The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the...

References

Advertisement