FORD WSK-M4D718-A
POLYCARBONATE (PC) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 10 September 2010 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the reverse side.
Document History
FORD WSK-M4D718-A
September 10, 2010
POLYCARBONATE (PC) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the reverse side.
December 8, 2005
POLYCARBONATE (PC) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the reverse side.
February 1, 1990
POLYCARBONATE (PC) FILM, TRANSLUCENT
1. SCOPE The material defined by this specification is a translucent polycarbonate film printed and/or painted on face and/or reverse side. The film may have a pressure sensitive adhesive on the...