NEN-EN 13795-1+A1

Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 17
ICS Code (Hospital equipment): 11.140
scope:

This standard specifies information to be supplied to users and third party verifiers, in addition to the usual labelling of medical devices (see EN 980 and EN 1041), concerning manufacturing and processing requirements. This standard gives general guidance on the characteristics of single-use and reusable surgical gowns, surgical drapes and clean air suits used as medical devices for patients, clinical staff and equipment. It is intended to prevent the transmission of infective agents between patients and clinical staff during surgical and other invasive procedures. Surgical masks, surgical gloves, packaging materials, foot and head wear and incision drapes are not covered by EN 13795. Requirements for medical gloves are given in the EN 455 series of European Standards and packaging materials are covered by the EN 868 series. Requirements for surgical masks and head coverings will be specified in future CEN/TC 205 standards.

Document History

June 1, 2017
Surgical clothing and drapes - Requirements and test methods - Part 1: Surgical drapes and gowns
This European Standard specifies information to be supplied to users and third party verifiers in addition to the usual labelling of medical devices (see EN 1041 and EN ISO 15223-1), concerning...
NEN-EN 13795-1+A1
July 1, 2009
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products
This standard specifies information to be supplied to users and third party verifiers, in addition to the usual labelling of medical devices (see EN 980 and EN 1041), concerning manufacturing and...
December 1, 2002
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products
This standard specifies information to be supplied to users and third party verifiers, in addition to the usual labeling of medical devices (see EN 980 and EN 1041), concerning manufacturing and...
March 1, 2001
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products
This standard specifies information to be supplied to users and third party verifiers, in addition to the usual labeling of medical devices (see EN 980 and EN 1041), concerning manufacturing and...
January 1, 2000
Single-use and reusable surgical coverings, used as medical devices in healthcare facilities, for patients, clinical staff and equipment - Part 1: Information to be supplied, manufacturing and processing requirements and general guidance
This standard specifies information to be supplied to users and third party verifiers, in addition to the usual labeling of medical devices (see EN 980 and EN 1041), concerning manufacturing and...

References

Advertisement