NEN-EN 13958

Aluminium and aluminium alloys - Cold drawn tube - Round, coiled tube for general applications - Specification

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 8
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the technical conditions for inspection and delivery , mechanical properties and tolerances on dimensions and form for aluminium alloy cold drawn round, coiled tubes for general applications with outside or inside diameters in the range from 2 mm up to and including 25 mm. Depending on the final application of the product, additional or stricter requirements may apply, after agreement between supplier and purchaser.

Document History

November 1, 2008
Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification
This European Standard specifies the tolerances on dimensions and form of round aluminium and aluminium alloys porthole extruded and cold drawn tubes with an outside diameter (OD) of over 2 mm up to...
May 1, 2007
Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification
This European Standard specifies the tolerances on dimensions and form of round aluminium and aluminium alloys porthole extruded and cold drawn tubes with an outside diameter (OD) of over 2 mm up to...
September 1, 2003
Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification
This European Standard specifies the technical conditions for inspection and delivery , mechanical properties and tolerances on dimensions and form for aluminium alloy cold drawn round, coiled tubes...
NEN-EN 13958
August 1, 2000
Aluminium and aluminium alloys - Cold drawn tube - Round, coiled tube for general applications - Specification
This European Standard specifies the technical conditions for inspection and delivery , mechanical properties and tolerances on dimensions and form for aluminium alloy cold drawn round, coiled tubes...
Advertisement