NEN-EN 13958

Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 21
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the tolerances on dimensions and form of round aluminium and aluminium alloys porthole extruded and cold drawn tubes with an outside diameter (OD) of over 2 mm up to and including 50 mm supplied in coil form or in straight lengths cut from coiled material: see Figure 1. This European Standard mainly applies to round cold drawn tube for general engineering applications manufactured in 1xxx series of aluminium and 3xxx series of alloys. The use of this European Standard for non-standardised 1xxx aluminium and 3xxx alloys or alloys from other series, e.g. 5xxx or 6xxx, is subject to agreement between supplier and purchaser. This European Standard only applies to: round tube extruded by the porthole/bridge method in coil form and then cold drawn to the final dimensions required; tube as above but delivered in straight lengths cut from coiled material. This European Standard does not apply to: seamless extruded (die/mandrel method) and drawn tubes (EN 754-7); tubes extruded in straight lengths (i.e. not coiled) and drawn (EN 754-8).

Document History

NEN-EN 13958
November 1, 2008
Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification
This European Standard specifies the tolerances on dimensions and form of round aluminium and aluminium alloys porthole extruded and cold drawn tubes with an outside diameter (OD) of over 2 mm up to...
May 1, 2007
Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification
This European Standard specifies the tolerances on dimensions and form of round aluminium and aluminium alloys porthole extruded and cold drawn tubes with an outside diameter (OD) of over 2 mm up to...
September 1, 2003
Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification
This European Standard specifies the technical conditions for inspection and delivery , mechanical properties and tolerances on dimensions and form for aluminium alloy cold drawn round, coiled tubes...
August 1, 2000
Aluminium and aluminium alloys - Cold drawn tube - Round, coiled tube for general applications - Specification
This European Standard specifies the technical conditions for inspection and delivery , mechanical properties and tolerances on dimensions and form for aluminium alloy cold drawn round, coiled tubes...
Advertisement