NEN-EN 14530

Workplace atmospheres - Determination of diesel particulate matter - General requirements

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 19
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard specifies the sampling and analytical requirements for the determination of particulate diesel engine exhaust emissions in workplace atmospheres. Time weighed average mass concentrations are measured for the components of particulate diesel engine exhaust emissions (i.e. OC, EC, TC). This European Standard enables users to select a procedure to determine occupational exposure to DPM according to a uniform approach and to obtain directly comparable results. It is the responsibility of users to ascertain that the requirements of EN 482 under the given laboratory conditions are fulfilled.

Document History

April 1, 2004
Workplace atmospheres - Determination of diesel particulate matter - General requirements
This European Standard specifies the sampling and analytical requirements for the determination of particulate diesel engine exhaust emissions in workplace atmospheres. Time weighed average mass...
NEN-EN 14530
October 1, 2002
Workplace atmospheres - Determination of diesel particulate matter - General requirements
This European Standard specifies the sampling and analytical requirements for the determination of particulate diesel engine exhaust emissions in workplace atmospheres. Time weighed average mass...
Advertisement