NEN-EN 14530

Workplace atmospheres - Determination of diesel particulate matter - General requirements

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 25
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard specifies the sampling and analytical requirements for the determination of particulate diesel engine exhaust emissions in workplace atmospheres. Time weighed average mass concentrations are measured for the components of particulate diesel engine exhaust emissions (i.e. OC, EC, TC). This European Standard enables users to select a procedure to determine occupational exposure to DPM according to a uniform approach and to obtain directly comparable results. It is the responsibility of users to ascertain that the requirements of EN 482 under the given laboratory conditions are fulfilled.

Document History

NEN-EN 14530
April 1, 2004
Workplace atmospheres - Determination of diesel particulate matter - General requirements
This European Standard specifies the sampling and analytical requirements for the determination of particulate diesel engine exhaust emissions in workplace atmospheres. Time weighed average mass...
October 1, 2002
Workplace atmospheres - Determination of diesel particulate matter - General requirements
This European Standard specifies the sampling and analytical requirements for the determination of particulate diesel engine exhaust emissions in workplace atmospheres. Time weighed average mass...
Advertisement