NEN-EN 14756

Determination of the limiting oxygen concentration (LOC) for flammable gases and vapours

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 21
ICS Code (Explosion protection): 13.230
scope:

This European Standard specifies the method for determining the LOC of mixtures consisting of flammable gas or vapour, air and inert gas at atmospheric pressure and temperatures from ambient temperature to 200 °C.

Document History

NEN-EN 14756
December 1, 2006
Determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
This European Standard specifies the method for determining the LOC of mixtures consisting of flammable gas or vapour, air and inert gas at atmospheric pressure and temperatures from ambient...
October 1, 2003
Determination of the limiting oxygen concentration (LOC) for gases and vapours
This European Standard specifies the method for determining the LOC of mixtures consisting of flammable gas or vapour, air and inert gas at atmospheric pressure and temperatures from ambient...
Advertisement