NEN-EN 14756
Determination of the limiting oxygen concentration (LOC) for gases and vapours
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Explosion protection): | 13.230 |
scope:
This European Standard specifies the method for determining the LOC of mixtures consisting of flammable gas or vapour, air and inert gas at atmospheric pressure and temperatures from ambient temperature to 200 °C.
Document History
December 1, 2006
Determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
This European Standard specifies the method for determining the LOC of mixtures consisting of flammable gas or vapour, air and inert gas at atmospheric pressure and temperatures from ambient...
NEN-EN 14756
October 1, 2003
Determination of the limiting oxygen concentration (LOC) for gases and vapours
This European Standard specifies the method for determining the LOC of mixtures consisting of flammable gas or vapour, air and inert gas at atmospheric pressure and temperatures from ambient...