NEN-EN 14768

Fibreboard drums - Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l

active, Most Current
Organization: NEN
Publication Date: 1 April 2005
Status: active
Page Count: 26
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

This document specifies the construction requirements for cylindrical fibreboard drums with slip on lids with a nominal capacity of 5 l to 600 l and the preferred range of diameters for drums with a circular cross-section and preferred dimensions for drums with a rectangular cross section.

Document History

NEN-EN 14768
April 1, 2005
Fibreboard drums - Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l
This document specifies the construction requirements for cylindrical fibreboard drums with slip on lids with a nominal capacity of 5 l to 600 l and the preferred range of diameters for drums with a...
October 1, 2003
Packaging - Fibreboard drums - Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l
This document specifies the construction requirements for cylindrical fibreboard drums with slip on lids with a nominal capacity of 5 l to 600 l and the preferred range of diameters for drums with a...
Advertisement