NEN-EN 14768

Packaging - Fibreboard drums - Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 23
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

This document specifies the construction requirements for cylindrical fibreboard drums with slip on lids with a nominal capacity of 5 l to 600 l and the preferred range of diameters for drums with a circular cross-section and preferred dimensions for drums with a rectangular cross section.

Document History

April 1, 2005
Fibreboard drums - Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l
This document specifies the construction requirements for cylindrical fibreboard drums with slip on lids with a nominal capacity of 5 l to 600 l and the preferred range of diameters for drums with a...
NEN-EN 14768
October 1, 2003
Packaging - Fibreboard drums - Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l
This document specifies the construction requirements for cylindrical fibreboard drums with slip on lids with a nominal capacity of 5 l to 600 l and the preferred range of diameters for drums with a...
Advertisement