NEN-EN 15997

All terrain vehicles - Safety requirements and test methods

inactive
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 67
ICS Code (Motorcycles and mopeds): 43.140
scope:

This European Standard applies to "All Terrain Vehicles" or "ATVs" as defined in Clause 3 using liquid fuels (e.g. petrol, diesel). This European Standard does not deal with requirements relating to use on public roads. This European Standard deals with all significant hazards, hazardous situations and events relevant to ATVs, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). It deals with the significant hazards during the whole lifecycle of the product as defined in 5.3 of EN ISO 12100-1:2003.

Document History

November 1, 2012
All terrain vehicles (ATVs - Quads) - Safety requirements and test methods
A description is not available for this item.
December 1, 2011
All terrain vehicles (ATVs - Quads) - Safety requirements and test methods
This European Standard applies to “All Terrain Vehicles” or “ATVs” as defined in Clause 3 using liquid fuels (e.g. petrol, diesel). This European Standard does not deal with requirements relating to...
NEN-EN 15997
September 1, 2009
All terrain vehicles - Safety requirements and test methods
This European Standard applies to “All Terrain Vehicles” or “ATVs” as defined in Clause 3 using liquid fuels (e.g. petrol, diesel). This European Standard does not deal with requirements relating to...

References

Advertisement