NEN-EN 15997
All terrain vehicles (ATVs - Quads) - Safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This European Standard applies to "All Terrain Vehicles" or "ATVs" as defined in Clause 3 using liquid fuels (e.g. petrol, diesel). This European Standard does not deal with requirements relating to use on public roads. This European Standard deals with all significant hazards, hazardous situations and events relevant to ATVs, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). It deals with the significant hazards during the whole lifecycle of the product as defined in 5.3 of EN ISO 12100-1:2003.
Document History