NEN-EN 1765

Rubber hose assemblies for oil suction and discharge service - Specification for the assemblies

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 33
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products containing a maximum aromatics content of 50 % ( v/v). It is not suitable for liquefied petroleum gas and natural gas. Hose assemblies to this European Standard can be used in the temperature range -20 °C to 82 °C. The hoses specified are in the size range of nominal bore 50 to 500 and may be smooth bore, rough bore or armoured rough bore.

Document History

August 1, 2016
Rubber hose assemblies for oil suction and discharge services - Specification for the assemblies
NEN-EN 1765 specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products...
January 1, 2016
Rubber hose assemblies for oil suction and discharge services - Specification for the assemblies
NEN-EN 1765 specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products...
NEN-EN 1765
November 1, 2004
Rubber hose assemblies for oil suction and discharge service - Specification for the assemblies
This European Standard specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum...
July 1, 2001
Rubber hose assemblies for oil suction and discharge service - Specification for the assemblies
This European Standard specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum...
October 1, 1997
Rubber hose assemblies for oil suction and discharge services - Specification for the assemblies
Specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products containing a...

References

Advertisement