NEN-EN 1765

Rubber hose assemblies for oil suction and discharge services - Specification for the assemblies

active, Most Current
Organization: NEN
Publication Date: 1 August 2016
Status: active
Page Count: 32
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

NEN-EN 1765 specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products containing a maximum aromatics content of 50 % (v/v). It is not suitable for liquefied petroleum gas and natural gas. Hose assemblies to this document can be used in the temperature range -20 °C to 82 °C. The hoses specified are in the size range of nominal bore 50 to 500 and may be smooth bore, rough bore or armoured rough bore. Hoses for use with petroleum products having an aromatic content greater than 50 % (v/v) are outside the scope of this document but the requirements may be used as a basis for such hoses on request to the manufacturer.

Document History

NEN-EN 1765
August 1, 2016
Rubber hose assemblies for oil suction and discharge services - Specification for the assemblies
NEN-EN 1765 specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products...
January 1, 2016
Rubber hose assemblies for oil suction and discharge services - Specification for the assemblies
NEN-EN 1765 specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products...
November 1, 2004
Rubber hose assemblies for oil suction and discharge service - Specification for the assemblies
This European Standard specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum...
July 1, 2001
Rubber hose assemblies for oil suction and discharge service - Specification for the assemblies
This European Standard specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum...
October 1, 1997
Rubber hose assemblies for oil suction and discharge services - Specification for the assemblies
Specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products containing a...
Advertisement