NEN-EN 2267-010

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard

inactive
Organization: NEN
Publication Date: 1 December 2013
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

EN 2267-010 specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of aircraft at operating temperatures between - 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes 26 to 14 (115/200 V AC). In addition, cables in sizes 12 AWG and larger may be suitable for use at 230/400 V AC in pressurised zones when installed to take account of possible short circuit effects (at the discretion of the user). It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

August 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
NEN-EN 2267-010 specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical...
NEN-EN 2267-010
December 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
EN 2267-010 specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems...
November 1, 2005
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight cables DR family for use in the on-board electrical systems of aircraft at operating temperatures between -55...
Advertisement