NEN-EN 2267-010
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of UV laser printable electrical lightweight cables DR family for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C. Nevertheless, if needed, -65 °C is also acceptable as shown by cold test. It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.
Document History