NEN-EN 3752
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated - Classification: 1100 MPa (at ambient temperature) / 425 °C - Technical specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in FE-PH2601, Mos2 coated. Classification 1100 MPa/425 °C. It is applicable whenever referenced.
Document History
NEN-EN 3752
January 1, 2006
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated - Classification: 1100 MPa (at ambient temperature) / 425 °C - Technical specification
Specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in FE-PH2601, Mos2 coated. Classification 1100 MPa/425 °C. It is applicable whenever...
February 1, 2003
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA92HT (A286), MoS2 coated - Classification: 1100 MPa (at ambient temperature) / 425 °C - Technical specification
Specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in FE-PA92HT, Mos2 coated. Classification 1100 MPa/425 °C. It is applicable whenever...