NEN-EN 3752

Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA92HT (A286), MoS2 coated - Classification: 1100 MPa (at ambient temperature) / 425 °C - Technical specification

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 22
ICS Code (Nuts): 49.030.30
scope:

Specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in FE-PA92HT, Mos2 coated. Classification 1100 MPa/425 °C. It is applicable whenever referenced.

Document History

January 1, 2006
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated - Classification: 1100 MPa (at ambient temperature) / 425 °C - Technical specification
Specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in FE-PH2601, Mos2 coated. Classification 1100 MPa/425 °C. It is applicable whenever...
NEN-EN 3752
February 1, 2003
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA92HT (A286), MoS2 coated - Classification: 1100 MPa (at ambient temperature) / 425 °C - Technical specification
Specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in FE-PA92HT, Mos2 coated. Classification 1100 MPa/425 °C. It is applicable whenever...
Advertisement