NEN-EN-IEC 61300-2-19

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the environmental condition of high humidity and high temperature which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of high humidity at constant temperature over a given period. Absorption of moisture may result in swelling that would destroy functional utility, cause loss of physical strength, and cause changes in other important mechanical properties. Degradation of optical properties may also occur. Although not necessarily intended as a simulated tropical test, this test can, nevertheless, be useful in determining moisture absorption of insulating or covering materials.

Document History

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
A description is not available for this item.
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the environmental condition of high humidity and high temperature which may occur in...
NEN-EN-IEC 61300-2-19
November 1, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the environmental condition of high humidity and high temperature which may occur in...
September 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
The purpose of this part is to determine the suitability of a fibre optic device to withstand the environmental condition of high humidity and high temperature which may occur in actual use, storage...
Advertisement