NEN-EN-IEC 61300-2-19/C1

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)

active, Most Current
Organization: NEN
Publication Date: 1 May 2020
Status: active
Page Count: 6
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NEN-EN-IEC 61300-2-19/C1
May 1, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
A description is not available for this item.
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the environmental condition of high humidity and high temperature which may occur in...
November 1, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the environmental condition of high humidity and high temperature which may occur in...
September 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state)
The purpose of this part is to determine the suitability of a fibre optic device to withstand the environmental condition of high humidity and high temperature which may occur in actual use, storage...
Advertisement