NEN-EN-IEC 61535

Installation couplers intended for permanent connection in fixed installations

inactive
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 56
ICS Code (Other electrical accessories): 29.120.99
scope:

This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and including 10 mm² for permanent connection in indoor electrical installations. Installation couplers with additional contacts for voltages other than mains voltages are outside the scope of this standard. Abstract national

Document History

January 1, 2020
Installation couplers intended for permanent connection in fixed installations
This document applies to two-wire, up to five-wire installation couplers, including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to...
January 1, 2014
Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
March 1, 2013
Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
NEN-EN-IEC 61535
July 1, 2009
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Advertisement