NEN-EN-IEC 61535/C1
Installation couplers intended for permanent connection in fixed installations
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other electrical accessories): | 29.120.99 |
Document History
January 1, 2020
Installation couplers intended for permanent connection in fixed installations
This document applies to two-wire, up to five-wire installation couplers, including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to...
NEN-EN-IEC 61535/C1
January 1, 2014
Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
March 1, 2013
Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
July 1, 2009
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...