NEN-EN-IEC 61558-2-7
Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c. a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V a.c. or 33 V ripple-free d.c. and a rated output not exceeding 200 VA and a rated output current not exceeding 10 A.
Document History
November 1, 2007
Safety of power transformers, power supplies, reactors and similar products - Part 2-7: Particular requirements and tests for transformers and power supplies for toys
This part of IEC 61558 deals with safety aspects of transformers for toys and power supplies incorporating transformers for toys such as electrical, thermal and mechanical safety. This Part 2-7 is...
October 1, 2002
Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys
A description is not available for this item.
NEN-EN-IEC 61558-2-7
January 1, 1998
Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys
Applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c. a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V a.c. or 33 V ripple-free d.c. and a...