NEN-EN-IEC 61558-2-7/A11

Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 4
ICS Code (Transformers. Reactors): 29.180

Document History

November 1, 2007
Safety of power transformers, power supplies, reactors and similar products - Part 2-7: Particular requirements and tests for transformers and power supplies for toys
This part of IEC 61558 deals with safety aspects of transformers for toys and power supplies incorporating transformers for toys such as electrical, thermal and mechanical safety. This Part 2-7 is...
NEN-EN-IEC 61558-2-7/A11
October 1, 2002
Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys
A description is not available for this item.
January 1, 1998
Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys
Applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c. a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V a.c. or 33 V ripple-free d.c. and a...
Advertisement