NEN-EN-ISO 10133

Small craft - Electrical systems - Extra-low-voltage d.c. installations

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 28
ICS Code (Small craft): 47.080
scope:

Establishes the requirements for the design, construction and installation of extra-low voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of up to 24 mm length of hull.

Document History

August 1, 2017
Small craft - Electrical systems - Extra-low-voltage d.c. installations
NEN-EN-ISO 10133 establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V...
January 1, 2013
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
June 1, 2007
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
NEN-EN-ISO 10133
January 1, 2001
Small craft - Electrical systems - Extra-low-voltage d.c. installations
Establishes the requirements for the design, construction and installation of extra-low voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on...
August 1, 1997
Small craft - Electrical systems - Extra-low-voltage d.c. installations
Establishes the requirements for the design, construction and installation of extra-low voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on...
Advertisement