NEN-EN-ISO 10133
Small craft - Electrical systems - Extra-low-voltage d.c. installations
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Small craft): | 47.080 |
scope:
NEN-EN-ISO 10133 establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of hull length up to 24 m. Conductors that are part of an outboard engine assembly and that do not extend beyond the outboard engine manufacturer's supplied cowling are not included. Additional information to be included in the owner's manual is listed in Annex B.
Document History