NEN-EN-ISO 10111

Metallic and other inorganic coatings - Measurement of mass per unit area - Review of gravimetric and chemical analysis methods

active, Most Current
Organization: NEN
Publication Date: 1 February 2002
Status: active
Page Count: 26
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

Outlines general methods for determining the average surface density over a measured area of anodic oxide of coatings deposited autocatalytically, mechanically, by chemical conversion, by electrodeposition, by hot dip galvanized and by vacuum using gravimetric and other chemical analysis procedures that have attained some degree of national or international standardization.

Document History

NEN-EN-ISO 10111
February 1, 2002
Metallic and other inorganic coatings - Measurement of mass per unit area - Review of gravimetric and chemical analysis methods
Outlines general methods for determining the average surface density over a measured area of anodic oxide of coatings deposited autocatalytically, mechanically, by chemical conversion, by...

References

Advertisement