NEN-ISO 10111
Metallic and other inorganic coatings - Measurement of mass per unit area - Review of gravimetric and chemical analysis methods
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
Outlines general methods for determining the average surface density over a measured area of anodic oxide of coatings deposited autocatalytically, mechanically, by chemical conversion, by electrodeposition, by hot dip galvanized and by vacuum using gravimetric and other chemical analysis procedures that have attained some degree of national or international standardization.
Document History
NEN-ISO 10111
August 1, 2000
Metallic and other inorganic coatings - Measurement of mass per unit area - Review of gravimetric and chemical analysis methods
Outlines general methods for determining the average surface density over a measured area of anodic oxide of coatings deposited autocatalytically, mechanically, by chemical conversion, by...