IEEE C37.13.1
Standard for Definite-Purpose Switching Devices for Use in Metal- Enclosed Low-Voltage Power Circuit Breaker Switchgear
| Organization: | IEEE |
| Publication Date: | 8 June 2006 |
| Status: | inactive |
| Page Count: | 28 |
scope:
The scope of this standard is to provide requirements for low-voltage (600 V (ac) and below) definitepurpose switching (DPS) devices (other than power circuit breakers) for use in metal-enclosed, lowvoltage, power circuit breaker switchgear described in IEEE Std C37.20.1™-2002.1 These switching devices may be used in motor control or other repetitive duty applications and have the following characteristics:
a) Drawout type, three-pole construction
b) Integral current-limiting fuses for short-circuit protection
c) Power operated, with integral or separately mounted overcurrent protective device
In this standard, the term "DPS device" denotes a definite-purpose switching device conforming to the requirements of this standard.
Purpose
This standard provides guidance in evaluating switching devices, other than low-voltage power circuit breakers conforming to IEEE Std C37.13™, that are intended to be applied in metal-enclosed, low-voltage power circuit breaker switchgear.
1 For information on references, see Clause 2.
Document History