IEEE C37.13.1

Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage (600 V AC and Below) Power Circuit Breaker Switchgear

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 30 June 2016
Status: active
Page Count: 30
scope:

This standard provides requirements for low-voltage (600 V ac and below) definite-purpose switching (LVDPS) devices (other than power circuit breakers) for use in metal-enclosed low-voltage power circuit breaker switchgear described in IEEE Std C37.20.1™.1 These switching devices may be used in motor control or other repetitive duty applications and have the following characteristics:

a) Drawout type, three-pole construction

b) Integral current-limiting fuses for short-circuit protection

c) Power operated, with integral or separately mounted overcurrent protective devices In this standard, the term "LV-DPS device" denotes a low-voltage definite-purpose switching device conforming to the requirements of this standard.

Purpose

This standard provides guidance in evaluating switching devices (other than low-voltage power circuit breakers conforming to IEEE Std C37.13™) that are intended to be applied in metal-enclosed low-voltage power circuit breaker switchgear.

Document History

IEEE C37.13.1
June 30, 2016
Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage (600 V AC and Below) Power Circuit Breaker Switchgear
This standard provides requirements for low-voltage (600 V ac and below) definite-purpose switching (LVDPS) devices (other than power circuit breakers) for use in metal-enclosed low-voltage power...
June 17, 2010
Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear Amendment 1: Revise Short-Circuit Rating and Test Requirement
Introduction This introduction is not part of IEEE Std C37.13.1a-2010, IEEE Standard for Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker...
June 8, 2006
Standard for Definite-Purpose Switching Devices for Use in Metal- Enclosed Low-Voltage Power Circuit Breaker Switchgear
The scope of this standard is to provide requirements for low-voltage (600 V (ac) and below) definitepurpose switching (DPS) devices (other than power circuit breakers) for use in metal-enclosed,...

References

Advertisement