NEN-EN-ISO 15792-1/A1

Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 12
ICS Code (Welding consumables): 25.160.20

Document History

NEN-EN-ISO 15792-1/A1
October 1, 2011
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
A description is not available for this item.
October 1, 2010
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
A description is not available for this item.
June 1, 2008
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of well-weld metal where required by the consumable classification standard or for other purposes...
Advertisement