NEN-EN-ISO 15792-1/A1
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Welding consumables): | 25.160.20 |
Document History
October 1, 2011
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
A description is not available for this item.
NEN-EN-ISO 15792-1/A1
October 1, 2010
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
A description is not available for this item.
June 1, 2008
Welding consumables - Test methods - Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of well-weld metal where required by the consumable classification standard or for other purposes...