NEN-EN-ISO 16432
Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s)
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This International Standard specifies requirements for embossed resistance projection welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two thicknesses of metal, where the maximum single sheet thickness of components to be welded is within the range 0.4 to 3mm for the following materials: uncoated steels hot dip zinc or iron-zinc alloy (galvannealed) coated steel electrolytic zinc or zinc-nickel coated steel terne coated steel aluminium coated steel zinc-aluminium coated steel Organic coated or primer coated steels are not covered by this standard. Guidelines for appropriate welding equipment and projection welding conditions for various coated steels are given in Annexes A to E. These are for guidance only and may need to be adapted to suit the specified service conditions of the fabrication, prevailing production conditions, type of welding equipment, mechanical and electrical characteristics of the welding machine, electrode configuration and material. These requirements shall be taken from the relevant welding procedure specification for the application or procedure, where these exist.
Document History