NEN-ISO 16432

Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s)

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 25
ICS Code (Welding processes): 25.160.10
scope:

This International Standard specifies requirements for embossed-resistance-projection welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two thicknesses of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm for the following materials: - uncoated steels; - hot-dip zinc or iron-zinc alloy (galvannealed) coated steel; - electrolytic zinc, zinc-iron, or zinc-nickel coated steel; - aluminium coated steel; - zinc-aluminium coated steel. Organic-coated or primer-coated steels are not covered by this International Standard. Guidelines for appropriate welding equipment and projection welding conditions for various coated steels are given in Annexes A to C. These are for guidance only and may need to be adapted to suit the specified service conditions of the fabrication, prevailing production conditions, type of welding equipment, mechanical and electrical characteristics of the welding machine, electrode configuration, and material. These requirements shall be taken from the relevant welding procedure specification for the application or procedure, where these exist.

Document History

NEN-ISO 16432
February 1, 2006
Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s)
This International Standard specifies requirements for embossed-resistance-projection welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two...

References

Advertisement