NEN-EN-ISO 28706-4
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Enamels): | 25.220.50 |
scope:
NEN-EN-ISO 28706-4 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C. The apparatus used is a cylindrical vessel in which only one enamelled specimen is tested
Document History
NEN-EN-ISO 28706-4
February 1, 2016
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
NEN-EN-ISO 28706-4 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C....
June 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
This part of ISO 28706 describes a test method for the determination of the resistance of vitreous and orcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95...